Lapp Tannehill 100060 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - No Dust Cover OLF100060

Description
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 100060 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 100060 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100060 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - No Dust Cover - OLF100060 - Lapp Tannehill
Savage, MN, United States
100060 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - No Dust Cover
OLF100060
100060 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - No Dust Cover OLF100060
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 100060 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 100060 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100060 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100060
Product Name 100060 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Double-Entry - PG 16 - No Dust Cover
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details