Lapp Tannehill 700542 - LAPP EPIC® HB 10 High Profile Hood - Side Entry - PG 21 OLF700542

Description
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and PG 21 threading. PG hoods are provided with EPIC® SM/SP gland. Order LAPP part number 700542 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700542 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and PG 21 threading. PG hoods are provided with EPIC® SM/SP gland. Order LAPP part number 700542 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700542 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700542 - LAPP EPIC® HB 10 High Profile Hood - Side Entry - PG 21 - OLF700542 - Lapp Tannehill
Savage, MN, United States
700542 - LAPP EPIC® HB 10 High Profile Hood - Side Entry - PG 21
OLF700542
700542 - LAPP EPIC® HB 10 High Profile Hood - Side Entry - PG 21 OLF700542
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and PG 21 threading. PG hoods are provided with EPIC® SM/SP gland. Order LAPP part number 700542 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700542 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and PG 21 threading. PG hoods are provided with EPIC® SM/SP gland. Order LAPP part number 700542 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700542 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 21 THREAD TYPE : PG HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700542
Product Name 700542 - LAPP EPIC® HB 10 High Profile Hood - Side Entry - PG 21
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Cable Connectors - NCD-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details