Lapp Tannehill 700624NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - Dust Cover Included OLF700624NP

Description
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. Dust cover is included. Order LAPP part number 700624NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700624NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. Dust cover is included. Order LAPP part number 700624NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700624NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700624NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4
Savage, MN, United States
700624NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - Dust Cover Included
OLF700624NP
700624NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - Dust Cover Included OLF700624NP
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. Dust cover is included. Order LAPP part number 700624NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700624NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. Dust cover is included. Order LAPP part number 700624NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700624NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700624NP
Product Name 700624NP - LAPP EPIC® HB 10 - High Profile Single-Entry Surface Mount Base - NPT 3/4" - Dust Cover Included
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
BNC Male to BNC Male, Adapter - SALE-9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details