Lapp Tannehill 100349NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included OLF100349NP

Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100349NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100349NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100349NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 1/2
Savage, MN, United States
100349NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included
OLF100349NP
100349NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included OLF100349NP
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100349NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100349NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100349NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 1/2 THREAD TYPE : NPT HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100349NP
Product Name 100349NP - LAPP EPIC® HB 10 - Standard Single-Entry Surface Mount Base - NPT 1/2" - No Dust Cover Included
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details