igus® inc. Plain Bearings JSM-1014-10

Description
Igus JSM-1014-10 Plain Bearing
Request a Quote
Description
Igus JSM-1014-10 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2724930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2724930
Plain Bearings 2724930
Igus JSM-1014-10 Plain Bearing

Igus JSM-1014-10 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2724930
Product Name Plain Bearings
Bore Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ63ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Length Through Bore 2.19 inch (55.55 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 12UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
View Details
Plain Bearings - 529050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 0.9449 inch (24 mm)
Description Oil Retaining Tin Bronze
View Details