igus® inc. Heavy Duty Pressfit Clip Bearing igubal® ECLM

Description
Features Standard ball made from iglide® L280, other options available High axial and radial loads Easily clips into sheet metal No additional axial fastening necessary Extremely compact design and installation Adjustment of axial and radial clearance by pre-loading Maintenance-free iglide® spherical balls For sheet thickness 5 mm
Datasheet
Description
Features Standard ball made from iglide® L280, other options available High axial and radial loads Easily clips into sheet metal No additional axial fastening necessary Extremely compact design and installation Adjustment of axial and radial clearance by pre-loading Maintenance-free iglide® spherical balls For sheet thickness 5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pressfit Clip Bearing - igubal® ECLM - igus® inc.
East Providence, RI, United States
Heavy Duty Pressfit Clip Bearing
igubal® ECLM
Heavy Duty Pressfit Clip Bearing igubal® ECLM
Features Standard ball made from iglide® L280, other options available High axial and radial loads Easily clips into sheet metal No additional axial fastening necessary Extremely compact design and installation Adjustment of axial and radial clearance by pre-loading Maintenance-free iglide® spherical balls For sheet thickness 5 mm

Features

  • Standard ball made from iglide® L280, other options available
  • High axial and radial loads
  • Easily clips into sheet metal
  • No additional axial fastening necessary
  • Extremely compact design and installation
  • Adjustment of axial and radial clearance by pre-loading
  • Maintenance-free iglide® spherical balls
  • For sheet thickness 5 mm
Supplier's Site Datasheet
Pressfit Clip Bearing - igubal® ECLM - igus® inc.
East Providence, RI, United States
Pressfit Clip Bearing
igubal® ECLM
Pressfit Clip Bearing igubal® ECLM
Features Standard ball made from iglide® L280, other options are available Extremely easy installation - just clip into sheet metal No additional axial retainer required Space-saving, thin-walled design Maintenance-free iglide® spherical balls Diameters 6 to 16 mm

Features

  • Standard ball made from iglide® L280, other options are available
  • Extremely easy installation - just clip into sheet metal
  • No additional axial retainer required
  • Space-saving, thin-walled design
  • Maintenance-free iglide® spherical balls
  • Diameters 6 to 16 mm
Supplier's Site Datasheet

Technical Specifications

  igus® inc. igus® inc.
Product Category Spherical Plain Bearings Spherical Plain Bearings
Product Number igubal® ECLM igubal® ECLM
Product Name Heavy Duty Pressfit Clip Bearing Pressfit Clip Bearing
Features Corrosion Resistant Corrosion Resistant
Design Units Metric Metric
Bore Diameter 0.0154 inch (0.3900 mm) 0.1969 to 0.6299 inch (5 to 16 mm)
Length Through Bore 0.0138 inch (0.3500 mm) 0.3543 to 0.7146 inch (9 to 18.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ12ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.5000 inch (12.7 mm)
Length Through Bore 0.4370 inch (11.1 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB45 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.83 inch (72 mm)
View Details
Plain Bearings - 529054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 0.9449 inch (24 mm)
Description Oil Retaining Tin Bronze
View Details