igus® inc. Plain Bearings JFM-1012-09

Description
Igus JFM-1012-09 Plain Bearing
Request a Quote
Description
Igus JFM-1012-09 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 7506839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
7506839
Plain Bearings 7506839
Igus JFM-1012-09 Plain Bearing

Igus JFM-1012-09 Plain Bearing

Supplier's Site
Plain Bearings - 2724830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2724830
Plain Bearings 2724830
Igus JFM-1012-09 Plain Bearing

Igus JFM-1012-09 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 7506839
Product Name Plain Bearings
Bore Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details
Plain Bearings - 558465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.1 inch (28 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 15 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.02 inch (26 mm)
View Details