igus® inc. Plain Bearings KGLM-12

Description
Igus KGLM-12 Spherical Bearing
Request a Quote
Description
Igus KGLM-12 Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 4884919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
4884919
Plain Bearings 4884919
Igus KGLM-12 Spherical Bearing

Igus KGLM-12 Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 4884919
Product Name Plain Bearings
Bore Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details
Oscillation - Spherical Bearing - SB60 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 3.94 inch (100 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 529033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Housing Diameter 0.8268 inch (21 mm)
Load Capacity 11.24 lbs (5.1 kg)
Description Sintered Bronze
View Details