igus® inc. Plain Bearings GSM-0304-03

Description
Igus GSM-0304-03 Plain Bearing
Request a Quote
Description
Igus GSM-0304-03 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 6671419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
6671419
Plain Bearings 6671419
Igus GSM-0304-03 Plain Bearing

Igus GSM-0304-03 Plain Bearing

Supplier's Site
Plain Bearings - 2724644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2724644
Plain Bearings 2724644
Igus GSM-0304-03 Plain Bearing

Igus GSM-0304-03 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Spherical Plain Bearings Spherical Plain Bearings
Product Number 6671419 2724644
Product Name Plain Bearings Plain Bearings
Bore Diameter 0.1181 inch (3 mm) 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ44ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.75 inch (44.45 mm)
Length Through Bore 1.53 inch (38.89 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 558498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.5 inch (38 mm)
Housing Diameter 1.89 inch (48 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 30UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.85 inch (47 mm)
View Details