igus® inc. Plain Bearings JFM-2528-12

Description
Igus JFM-2528-12 Plain Bearing
Request a Quote
Description
Igus JFM-2528-12 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2692795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2692795
Plain Bearings 2692795
Igus JFM-2528-12 Plain Bearing

Igus JFM-2528-12 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2692795
Product Name Plain Bearings
Housing Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ50ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2 inch (50.8 mm)
Length Through Bore 1.75 inch (44.45 mm)
View Details
Oscillation - Spherical Bearing - SA1 100UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 5.91 inch (150 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 529054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Housing Diameter 0.9449 inch (24 mm)
Load Capacity 11.24 lbs (5.1 kg)
Description Sintered Bronze
View Details