igus® inc. Plain Bearings GFM-0810-05

Description
Igus GFM-0810-05 Plain Bearing
Request a Quote
Description
Igus GFM-0810-05 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2724552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2724552
Plain Bearings 2724552
Igus GFM-0810-05 Plain Bearing

Igus GFM-0810-05 Plain Bearing

Supplier's Site
Plain Bearings - 6671475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
6671475
Plain Bearings 6671475
Igus GFM-0810-05 Plain Bearing

Igus GFM-0810-05 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Spherical Plain Bearings Spherical Plain Bearings
Product Number 2724552 6671475
Product Name Plain Bearings Plain Bearings
Bore Diameter 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 20UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Plain Bearings - 528065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.5512 inch (14 mm)
Housing Diameter 0.7874 inch (20 mm)
Description Oil Retaining Tin Bronze
View Details