igus® inc. Plain Bearings GFM-1820-17

Description
Igus GFM-1820-17 Plain Bearing
Request a Quote
Description
Igus GFM-1820-17 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2724599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2724599
Plain Bearings 2724599
Igus GFM-1820-17 Plain Bearing

Igus GFM-1820-17 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2724599
Product Name Plain Bearings
Bore Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ44ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.75 inch (44.45 mm)
Length Through Bore 1.53 inch (38.89 mm)
View Details
Plain Bearings - 558497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.5 inch (38 mm)
Housing Diameter 1.89 inch (48 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 30 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.85 inch (47 mm)
View Details