igus® inc. Plain Bearings A180SM-0608-10

Description
Igus A180SM-0608-10 Plain Bearing
Request a Quote
Description
Igus A180SM-0608-10 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 7506861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
7506861
Plain Bearings 7506861
Igus A180SM-0608-10 Plain Bearing

Igus A180SM-0608-10 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 7506861
Product Name Plain Bearings
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.2756 inch (7 mm)
Housing Diameter 0.4331 inch (11 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ63ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Length Through Bore 2.19 inch (55.55 mm)
View Details
Oscillation - Spherical Bearing - SA1 160UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 9.06 inch (230 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details