igubal® Rod End Bearing, Dimensional Series K, Housing A
igubal® Rod End Bearing, Dimensional Series K, Housing A, Metric
igubal® Rod End Bearing, Dimensional Series E, Housing A, Metric Dimensions
Self-adjusting igubal® spherical thrust bearings are easy to install, compensate for misalignment, and prevent edge loads.
The spherical housing is made from impact-resistant igumid G, a proprietary thermoplastic composite material that we developed. The spherical washer is made from iglide® L280 plastic material. This combination results in particularly low friction and wear properties.
Loads
The load capacity for igubal® spherical thrust bearings is particularly high in normal to medium temperatures. For high continuous loads and temperatures, the load capacity of the spherical thrust bearings should be tested in an experiment that duplicates the application parameters.
Coefficient of friction and speed
Taking into account the radial load, maximum rotational surface speeds up to 98 fpm (feet per minute) are possible.
Installation
The spherical housing is installed so that it is both countersunk and secure. The spherical washer is loosely fitted into the housing and held in place by the bearing shaft.
Product range
igubal® spherical thrust bearings are provided in dimensions between 5 to 20 mm as standard. For other dimensions, please contact us.
| igus® inc. | igus® inc. | igus® inc. | igus® inc. | |
|---|---|---|---|---|
| Product Category | Rod End Bearings | Rod End Bearings | Rod End Bearings | Spherical Plain Bearings |
| Product Number | igubal® | igubal® | igubal® | igubal® |
| Product Name | Metric Rod End Bearing | Metric Rod End Bearing | Metric Rod End Bearing | Spherical Thrust Bearing |
| Design Units | Metric | Metric | Metric | Inch; Metric |
| Bore Diameter | 0.1969 to 0.7874 inch (5 to 20 mm) | 0.1969 to 1.18 inch (5 to 30 mm) | 0.1969 to 1.18 inch (5 to 30 mm) | 5.2 to 20 inch (132 to 508 mm) |
| Length Through Bore | 0.3150 to 0.9843 inch (8 to 25 mm) | 0.3150 to 1.46 inch (8 to 37 mm) | 0.2362 to 1.18 inch (6 to 30 mm) | 3 to 6 inch (76.2 to 152 mm) |
| Housing Diameter | 0.7087 to 1.97 inch (18 to 50 mm) | 0.7087 to 2.76 inch (18 to 70 mm) | 0.7480 to 2.87 inch (19 to 73 mm) | 15 to 44 inch (381 to 1118 mm) |
| Overall Length | 1.65 to 4.09 inch (42 to 104 mm) | 1.65 to 5.79 inch (42 to 147 mm) | 1.79 to 5.89 inch (45.5 to 150 mm) |