100 1075EG -- COUPLING NUT - NON METRIC
PHD Manufacturing, Inc.
Coupling Nut - Non Metric
100 1075EG
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1 INCH WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
LOAD RATING 2710 LB
WEIGHT 0.28 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/4 INCH
THICKNESS - DECIMAL 2.25
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/4
100 MODEL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1 INCH WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
LOAD RATING 2710 LB
WEIGHT 0.28 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/4 INCH
THICKNESS - DECIMAL 2.25
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/4
100 MODEL
Datasheet
Suppliers
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1 INCH WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
LOAD RATING 2710 LB
WEIGHT 0.28 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/4 INCH
THICKNESS - DECIMAL 2.25
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/4
100 MODEL
- STRAIGHT TYPE
- LOW CARBON STEEL MATERIAL
- 1 INCH WIDTH ACROSS FLAT
- 3/4 INCH NOMINAL DIAMETER
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- LOAD RATING 2710 LB
- WEIGHT 0.28 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 2-1/4 INCH
- THICKNESS - DECIMAL 2.25
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 2-1/4
- 100 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
100 1075EG |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Size
#8
Material
Plastic; Nylon
View Details
3 suppliers
National Bolt & Nut Corporation
Type
Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
#10
Material
Steel
View Details