PHD Manufacturing, Inc. Concrete Insert Nut 950A0025PL

Description
SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 240 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.08 LB WEIGHT 240 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 1/4 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
Datasheet
Description
SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 240 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.08 LB WEIGHT 240 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 1/4 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Insert Nut - 950A0025PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Concrete Insert Nut
950A0025PL
Concrete Insert Nut 950A0025PL
SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 240 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.08 LB WEIGHT 240 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 1/4 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
  • SQUARE TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 240 LOAD RATING IN LB
  • FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD
  • 5/16 INCH THICKNESS
  • 0.08 LB WEIGHT
  • 240 LB LOAD RATING
  • 5/16 THICKNESS - FRACTIONAL
  • .3125 THICKNESS - DECIMAL
  • OVERALL DIMENSION 1-1/4 INCH SQUARE
  • ROD SIZE 1/4 INCH
  • LOAD RATING IN LB - UOM LB
  • THICKNESS - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Nuts
Product Number 950A0025PL
Product Name Concrete Insert Nut
Type Concrete Insert Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 1920-2273-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Ergostyle Wing Nut - EWN-SUS, ENWN-SUS - Imao-Fixtureworks
Specs
Type Wing Nut
Size M6; M8; M10
Material Plastic; Glass-fiber Reinforced Polyamide
View Details
HNS Series 2 in. Fitting End Size Hex Nut|Master File - HNS200 - Kuriyama of America, Inc.
Specs
Type Hex Nut
Size 2"
Material Stainless Steel
View Details
Hex Nut, 8-32, Qty 50 - N8S - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details