100 1100EG -- COUPLING NUT - NON METRIC
PHD Manufacturing, Inc.
Coupling Nut - Non Metric
100 1100EG
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1-3/8 INCH WIDTH ACROSS FLAT
1 INCH NOMINAL DIAMETER
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
LOAD RATING 4960 LB
WEIGHT 0.71 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-3/4 INCH
THICKNESS - DECIMAL 2.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-3/4
100 MODEL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1-3/8 INCH WIDTH ACROSS FLAT
1 INCH NOMINAL DIAMETER
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
LOAD RATING 4960 LB
WEIGHT 0.71 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-3/4 INCH
THICKNESS - DECIMAL 2.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-3/4
100 MODEL
Datasheet
Suppliers
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1-3/8 INCH WIDTH ACROSS FLAT
1 INCH NOMINAL DIAMETER
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
LOAD RATING 4960 LB
WEIGHT 0.71 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-3/4 INCH
THICKNESS - DECIMAL 2.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-3/4
100 MODEL
- STRAIGHT TYPE
- LOW CARBON STEEL MATERIAL
- 1-3/8 INCH WIDTH ACROSS FLAT
- 1 INCH NOMINAL DIAMETER
- 1 NOMINAL DIAMETER - FRACTIONAL
- 1 NOMINAL DIAMETER - DECIMAL
- LOAD RATING 4960 LB
- WEIGHT 0.71 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 2-3/4 INCH
- THICKNESS - DECIMAL 2.75
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 2-3/4
- 100 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
100 1100EG |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
M5; M6; M8; M10; M12
Material
Steel
Finish
Black Oxide
View Details