PHD Manufacturing, Inc. Concrete Insert Nut 951A0037EG

Description
SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.1 LB WEIGHT 600 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 3/8 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
Datasheet
Description
SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.1 LB WEIGHT 600 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 3/8 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Insert Nut - 951A0037EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Concrete Insert Nut
951A0037EG
Concrete Insert Nut 951A0037EG
SQUARE TYPE LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.1 LB WEIGHT 600 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 3/8 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
  • SQUARE TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 600 LOAD RATING IN LB
  • FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD
  • 5/16 INCH THICKNESS
  • 0.1 LB WEIGHT
  • 600 LB LOAD RATING
  • 5/16 THICKNESS - FRACTIONAL
  • .3125 THICKNESS - DECIMAL
  • OVERALL DIMENSION 1-1/4 INCH SQUARE
  • ROD SIZE 3/8 INCH
  • LOAD RATING IN LB - UOM LB
  • THICKNESS - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Nuts
Product Number 951A0037EG
Product Name Concrete Insert Nut
Type Concrete Insert Nut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Nuts - 39756 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M14 x 2 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M14
Material Steel; Low Carbon Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details