100 1062EG -- COUPLING NUT - NON METRIC
PHD Manufacturing, Inc.
Coupling Nut - Non Metric
100 1062EG
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
13/16 INCH WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1810 LB
WEIGHT 0.18 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/8 INCH
THICKNESS - DECIMAL 2.125
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/8
100 MODEL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
13/16 INCH WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1810 LB
WEIGHT 0.18 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/8 INCH
THICKNESS - DECIMAL 2.125
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/8
100 MODEL
Datasheet
Suppliers
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
13/16 INCH WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1810 LB
WEIGHT 0.18 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/8 INCH
THICKNESS - DECIMAL 2.125
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/8
100 MODEL
- STRAIGHT TYPE
- LOW CARBON STEEL MATERIAL
- 13/16 INCH WIDTH ACROSS FLAT
- 5/8 INCH NOMINAL DIAMETER
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- LOAD RATING 1810 LB
- WEIGHT 0.18 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 2-1/8 INCH
- THICKNESS - DECIMAL 2.125
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 2-1/8
- 100 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
100 1062EG |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Hex Nut
Size
M2.5
Material
Steel
View Details
2 suppliers
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut; Locknut
Size
#8
Material
Stainless Steel
View Details
Type
Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material
Bronze
Finish
Nickel Plated
View Details