S3202 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3202 EG
Description
WITH SHORT SPRING TYPE
LOW CARBON STEEL MATERIAL
#10 NOMINAL DIAMETER
24 TPI
1/4 INCH THICKNESS
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3202 MODEL
Description
WITH SHORT SPRING TYPE
LOW CARBON STEEL MATERIAL
#10 NOMINAL DIAMETER
24 TPI
1/4 INCH THICKNESS
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3202 MODEL
Datasheet
Suppliers
WITH SHORT SPRING TYPE
LOW CARBON STEEL MATERIAL
#10 NOMINAL DIAMETER
24 TPI
1/4 INCH THICKNESS
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3202 MODEL
- WITH SHORT SPRING TYPE
- LOW CARBON STEEL MATERIAL
- #10 NOMINAL DIAMETER
- 24 TPI
- 1/4 INCH THICKNESS
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- 1/4 THICKNESS - FRACTIONAL
- .25 THICKNESS - DECIMAL
- WEIGHT 0.07 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3202 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3202 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut; Locknut
Size
PG11
Material
Bronze
View Details
2 suppliers
Type
Wing Nut
Size
M6; M8; M10
Material
Plastic; Glass-fiber Reinforced Polyamide
View Details
Kuriyama of America, Inc.
Size
1 1/2"; 1 1/2
Material
Aluminum; Bronze
View Details