110 1075EG -- HEX NUT - NON METRIC
PHD Manufacturing, Inc.
Hex Nut - Non Metric
110 1075EG
Description
LOW CARBON STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.12 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Description
LOW CARBON STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.12 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.12 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
- LOW CARBON STEEL MATERIAL
- 3/4 INCH NOMINAL DIAMETER
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- STANDARD NUT
- WEIGHT 0.12 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
110 1075EG |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Locknut; Jam Nut
Size
1"; 1-12
Material
Steel; C1018 Low Carbon Steel
View Details
Type
Hex Nut
Size
Nominal OD: .180", .250", .305", .335", .365", .425"
Material
Plastic; Nylon
View Details