S3306 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3306 EG
Description
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.10 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3306 MODEL
Description
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.10 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3306 MODEL
Datasheet
Suppliers
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.10 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3306 MODEL
- WITH LONG SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 INCH THICKNESS
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- 3/8 THICKNESS - FRACTIONAL
- .375 THICKNESS - DECIMAL
- WEIGHT 0.10 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3306 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3306 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Type
Hex Nut
Size
M16
Material
Stainless Steel; Austenitic
View Details
Type
Hex Nut
Material
Steel; Steel
Finish
Zinc Plated; Zinc Plated
View Details