S3009 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3009 EG
Description
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3009 MODEL
Description
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3009 MODEL
Datasheet
Suppliers
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3009 MODEL
- WITHOUT SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 5/8 INCH NOMINAL DIAMETER
- 1/2 INCH THICKNESS
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- 1/2 THICKNESS - FRACTIONAL
- .5 THICKNESS - DECIMAL
- WEIGHT 0.13 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3009 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3009 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Wing Nut
Size
M5; M6; M8; M10
Material
Stainless Steel
View Details
Kuriyama of America, Inc.
Type
Hex Nut
Size
1"
Material
Stainless Steel
View Details