S3352 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3352 EG
Description
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.11 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3352 MODEL
Description
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.11 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3352 MODEL
Datasheet
Suppliers
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.11 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3352 MODEL
- WITHOUT SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 5/8 INCH NOMINAL DIAMETER
- 3/8 INCH THICKNESS
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- 3/8 THICKNESS - FRACTIONAL
- .375 THICKNESS - DECIMAL
- WEIGHT 0.11 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3352 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3352 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Type
Hex Nut
Size
M8
Material
Stainless Steel; Super Duplex
View Details