100 1087EG -- COUPLING NUT - NON METRIC
PHD Manufacturing, Inc.
Coupling Nut - Non Metric
100 1087EG
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1-1/4 INCH WIDTH ACROSS FLAT
7/8 INCH NOMINAL DIAMETER
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
LOAD RATING 3770 LB
WEIGHT 0.55 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/2 INCH
THICKNESS - DECIMAL 2.5
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/2
100 MODEL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1-1/4 INCH WIDTH ACROSS FLAT
7/8 INCH NOMINAL DIAMETER
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
LOAD RATING 3770 LB
WEIGHT 0.55 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/2 INCH
THICKNESS - DECIMAL 2.5
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/2
100 MODEL
Datasheet
Suppliers
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
1-1/4 INCH WIDTH ACROSS FLAT
7/8 INCH NOMINAL DIAMETER
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
LOAD RATING 3770 LB
WEIGHT 0.55 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/2 INCH
THICKNESS - DECIMAL 2.5
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/2
100 MODEL
- STRAIGHT TYPE
- LOW CARBON STEEL MATERIAL
- 1-1/4 INCH WIDTH ACROSS FLAT
- 7/8 INCH NOMINAL DIAMETER
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- LOAD RATING 3770 LB
- WEIGHT 0.55 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 2-1/2 INCH
- THICKNESS - DECIMAL 2.5
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 2-1/2
- 100 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
100 1087EG |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Type
Hex Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material
Steel
View Details
Size
7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details