PHD Manufacturing, Inc. Channel Nut - Non Metric S3001 EG

Description
WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL #8 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS - DECIMAL WEIGHT 0.06 LB STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS - DECIMAL - UOM IN 3001 MODEL
Datasheet
Description
WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL #8 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS - DECIMAL WEIGHT 0.06 LB STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS - DECIMAL - UOM IN 3001 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Nut - Non Metric - S3001 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Channel Nut - Non Metric
S3001 EG
Channel Nut - Non Metric S3001 EG
WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL #8 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS - DECIMAL WEIGHT 0.06 LB STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS - DECIMAL - UOM IN 3001 MODEL
  • WITHOUT SPRING TYPE
  • LOW CARBON STEEL MATERIAL
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 1/4 INCH THICKNESS
  • #8 NOMINAL DIAMETER - FRACTIONAL
  • .164 NOMINAL DIAMETER - DECIMAL
  • 1/4 THICKNESS - FRACTIONAL
  • .25 THICKNESS - DECIMAL
  • WEIGHT 0.06 LB
  • STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • THICKNESS - DECIMAL - UOM IN
  • 3001 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Nuts
Product Number S3001 EG
Product Name Channel Nut - Non Metric
Type Channel Nut
Unlock Full Specs
to access all available technical data

Similar Products

Quick-turn T-slot Nut - BJ756 - Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut - MD0934MXO020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M2
Material Stainless Steel
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details