S3101 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3101 EG
Description
WITH SPRING TYPE
LOW CARBON STEEL MATERIAL
#8 NOMINAL DIAMETER
32 TPI
1/4 INCH THICKNESS
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3101 MODEL
Description
WITH SPRING TYPE
LOW CARBON STEEL MATERIAL
#8 NOMINAL DIAMETER
32 TPI
1/4 INCH THICKNESS
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3101 MODEL
Datasheet
Suppliers
WITH SPRING TYPE
LOW CARBON STEEL MATERIAL
#8 NOMINAL DIAMETER
32 TPI
1/4 INCH THICKNESS
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3101 MODEL
- WITH SPRING TYPE
- LOW CARBON STEEL MATERIAL
- #8 NOMINAL DIAMETER
- 32 TPI
- 1/4 INCH THICKNESS
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- 1/4 THICKNESS - FRACTIONAL
- .25 THICKNESS - DECIMAL
- WEIGHT 0.07 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3101 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3101 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Shaft Lock
Material
Bronze
Finish
Nickel Plated
View Details
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut; Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
#6; #8; #10; #12
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material
Steel; Low Carbon Steel
Finish
Zinc Chromate
View Details