PHD Manufacturing, Inc. Coupling Nut - Non Metric 100 1025EG

Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL LOAD RATING 230 LB WEIGHT 0.02 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 7/8 INCH THICKNESS - DECIMAL .875 THICKNESS - DECIMAL - UOM IN THICKNESS - FRACTIONAL 7/8 100 MODEL
Datasheet
Description
STRAIGHT TYPE LOW CARBON STEEL MATERIAL 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL LOAD RATING 230 LB WEIGHT 0.02 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 7/8 INCH THICKNESS - DECIMAL .875 THICKNESS - DECIMAL - UOM IN THICKNESS - FRACTIONAL 7/8 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut - Non Metric - 100 1025EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Coupling Nut - Non Metric
100 1025EG
Coupling Nut - Non Metric 100 1025EG
STRAIGHT TYPE LOW CARBON STEEL MATERIAL 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL LOAD RATING 230 LB WEIGHT 0.02 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 7/8 INCH THICKNESS - DECIMAL .875 THICKNESS - DECIMAL - UOM IN THICKNESS - FRACTIONAL 7/8 100 MODEL
  • STRAIGHT TYPE
  • LOW CARBON STEEL MATERIAL
  • 3/8 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • LOAD RATING 230 LB
  • WEIGHT 0.02 LB
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • THICKNESS 7/8 INCH
  • THICKNESS - DECIMAL .875
  • THICKNESS - DECIMAL - UOM IN
  • THICKNESS - FRACTIONAL 7/8
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Nuts
Product Number 100 1025EG
Product Name Coupling Nut - Non Metric
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hex Nut, M4 - 4709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M4
Material Steel
View Details
2 suppliers
Coupling Nut - BJ744 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Cage Nut
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details