110 1050EG -- HEX NUT - NON METRIC
PHD Manufacturing, Inc.
Hex Nut - Non Metric
110 1050EG
Description
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.04 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Description
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.04 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.04 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
- LOW CARBON STEEL MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- STANDARD NUT
- WEIGHT 0.04 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
110 1050EG |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Size
#8
Material
Plastic; Nylon
View Details
2 suppliers
National Bolt & Nut Corporation
Type
Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
M5
Material
Stainless Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material
Steel; Low Carbon Steel
Finish
Zinc Chromate
View Details