110 1150EG -- HEX NUT - NON METRIC
PHD Manufacturing, Inc.
Hex Nut - Non Metric
110 1150EG
Description
LOW CARBON STEEL MATERIAL
1-1/2 INCH NOMINAL DIAMETER
1-1/2 NOMINAL DIAMETER - FRACTIONAL
1.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.94 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Description
LOW CARBON STEEL MATERIAL
1-1/2 INCH NOMINAL DIAMETER
1-1/2 NOMINAL DIAMETER - FRACTIONAL
1.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.94 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
1-1/2 INCH NOMINAL DIAMETER
1-1/2 NOMINAL DIAMETER - FRACTIONAL
1.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.94 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
- LOW CARBON STEEL MATERIAL
- 1-1/2 INCH NOMINAL DIAMETER
- 1-1/2 NOMINAL DIAMETER - FRACTIONAL
- 1.5 NOMINAL DIAMETER - DECIMAL
- STANDARD NUT
- WEIGHT 0.94 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
110 1150EG |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
M5; M6; M8; M10; M12
Material
Steel
Finish
Black Oxide
View Details
Kuriyama of America, Inc.
Type
Hex Nut
Size
1"
Material
Stainless Steel
View Details