S3308 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3308 EG
Description
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3308 MODEL
Description
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3308 MODEL
Datasheet
Suppliers
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3308 MODEL
- WITH LONG SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 1/2 INCH THICKNESS
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 1/2 THICKNESS - FRACTIONAL
- .5 THICKNESS - DECIMAL
- WEIGHT 0.13 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3308 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3308 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Type
Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
M4
Material
Stainless Steel
View Details