100 1037EG -- COUPLING NUT - NON METRIC
PHD Manufacturing, Inc.
Coupling Nut - Non Metric
100 1037EG
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
LOAD RATING 610 LB
WEIGHT 0.11 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 1-3/4 INCH
THICKNESS - DECIMAL 1.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 1-3/4
100 MODEL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
LOAD RATING 610 LB
WEIGHT 0.11 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 1-3/4 INCH
THICKNESS - DECIMAL 1.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 1-3/4
100 MODEL
Datasheet
Suppliers
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
5/8 INCH WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
LOAD RATING 610 LB
WEIGHT 0.11 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 1-3/4 INCH
THICKNESS - DECIMAL 1.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 1-3/4
100 MODEL
- STRAIGHT TYPE
- LOW CARBON STEEL MATERIAL
- 5/8 INCH WIDTH ACROSS FLAT
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- LOAD RATING 610 LB
- WEIGHT 0.11 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 1-3/4 INCH
- THICKNESS - DECIMAL 1.75
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 1-3/4
- 100 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
100 1037EG |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Acorn Nut
Size
Hex OD: .250", .305", .335", .365", .425"
Material
Plastic; Nylon
View Details
Type
Wing Nut
Material
Stainless Steel; Stainless Steel
View Details