100 0062PL -- COUPLING NUT - NON METRIC
PHD Manufacturing, Inc.
Coupling Nut - Non Metric
100 0062PL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
13/16 INCH WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1810 LB
WEIGHT 0.18 LB
FINISH/COATING PLAIN/ELECTROGALVANI
ZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/8 INCH
THICKNESS - DECIMAL 2.125
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/8
100 MODEL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
13/16 INCH WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1810 LB
WEIGHT 0.18 LB
FINISH/COATING PLAIN/ELECTROGALVANI
ZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/8 INCH
THICKNESS - DECIMAL 2.125
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/8
100 MODEL
Datasheet
Suppliers
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
13/16 INCH WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1810 LB
WEIGHT 0.18 LB
FINISH/COATING PLAIN/ELECTROGALVANI
ZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-1/8 INCH
THICKNESS - DECIMAL 2.125
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-1/8
100 MODEL
- STRAIGHT TYPE
- LOW CARBON STEEL MATERIAL
- 13/16 INCH WIDTH ACROSS FLAT
- 5/8 INCH NOMINAL DIAMETER
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- LOAD RATING 1810 LB
- WEIGHT 0.18 LB
- FINISH/COATING PLAIN/ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 2-1/8 INCH
- THICKNESS - DECIMAL 2.125
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 2-1/8
- 100 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
100 0062PL |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Type
Hex Nut
Size
M12
Material
Stainless Steel; Super Duplex
View Details
Type
Locknut
Material
Bronze; Brass
Finish
Nickel plated
View Details