110 0050PL -- HEX NUT - NON METRIC
PHD Manufacturing, Inc.
Hex Nut - Non Metric
110 0050PL
Description
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.04 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Description
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.04 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.04 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
- LOW CARBON STEEL MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- STANDARD NUT
- WEIGHT 0.04 LB
- FINISH/COATING PLAIN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
110 0050PL |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Type
Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material
Steel
View Details
Size
7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details