S3206 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3206 EG
Description
WITH SHORT SPRING TYPE
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.09 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3206 MODEL
Description
WITH SHORT SPRING TYPE
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.09 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3206 MODEL
Datasheet
Suppliers
WITH SHORT SPRING TYPE
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.09 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3206 MODEL
- WITH SHORT SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 INCH THICKNESS
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- 3/8 THICKNESS - FRACTIONAL
- .375 THICKNESS - DECIMAL
- WEIGHT 0.09 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3206 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3206 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Hex Nut
Size
M4
Material
Steel
View Details
2 suppliers
National Bolt & Nut Corporation
Type
Flange Nut; Hex Nut
Size
M6; M8; M10; M12; M16; M20
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
M4
Material
Stainless Steel
View Details