110 0025PL -- HEX NUT - NON METRIC
PHD Manufacturing, Inc.
Hex Nut - Non Metric
110 0025PL
Description
LOW CARBON STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.01 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Description
LOW CARBON STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.01 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.01 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
- LOW CARBON STEEL MATERIAL
- 1/4 INCH NOMINAL DIAMETER
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- STANDARD NUT
- WEIGHT 0.01 LB
- FINISH/COATING PLAIN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
110 0025PL |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
M5; M6; M8; M10; M12
Material
Steel
Finish
Black Oxide
View Details