110 0125PL -- HEX NUT - NON METRIC
PHD Manufacturing, Inc.
Hex Nut - Non Metric
110 0125PL
Description
LOW CARBON STEEL MATERIAL
1-1/4 INCH NOMINAL DIAMETER
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.54 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Description
LOW CARBON STEEL MATERIAL
1-1/4 INCH NOMINAL DIAMETER
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.54 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
1-1/4 INCH NOMINAL DIAMETER
1-1/4 NOMINAL DIAMETER - FRACTIONAL
1.25 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.54 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
- LOW CARBON STEEL MATERIAL
- 1-1/4 INCH NOMINAL DIAMETER
- 1-1/4 NOMINAL DIAMETER - FRACTIONAL
- 1.25 NOMINAL DIAMETER - DECIMAL
- STANDARD NUT
- WEIGHT 0.54 LB
- FINISH/COATING PLAIN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
110 0125PL |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Size
15/32 -32
Material
Bronze
Finish
Nickel Plated
View Details
2 suppliers
National Bolt & Nut Corporation
Type
Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut; Locknut
Size
#8
Material
Stainless Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material
Steel; Low Carbon Steel
Finish
Zinc Chromate
View Details