S3108 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3108 EG
Description
WITH SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3108 MODEL
Description
WITH SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3108 MODEL
Datasheet
Suppliers
WITH SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
1/2 THICKNESS - FRACTIONAL
.5 THICKNESS - DECIMAL
WEIGHT 0.13 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3108 MODEL
- WITH SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 1/2 INCH THICKNESS
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 1/2 THICKNESS - FRACTIONAL
- .5 THICKNESS - DECIMAL
- WEIGHT 0.13 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3108 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3108 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut; Locknut
Size
PG36
Material
Bronze
View Details
Type
Flange Nut
Size
M6; M8; M10; M12; M16; M20
Material
Steel
View Details