110 0037PL -- HEX NUT - NON METRIC
PHD Manufacturing, Inc.
Hex Nut - Non Metric
110 0037PL
Description
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.02 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Description
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.02 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
STANDARD NUT
WEIGHT 0.02 LB
FINISH/COATING PLAIN
NOMINAL DIAMETER - DECIMAL - UOM IN
110 MODEL
- LOW CARBON STEEL MATERIAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- STANDARD NUT
- WEIGHT 0.02 LB
- FINISH/COATING PLAIN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
110 0037PL |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
Type
Hex Nut
Size
M16
Material
Stainless Steel; Super Duplex
View Details
Size
M10
Material
Steel; Steel
Finish
Zinc Plated; Bright zinc plated
View Details