PHD Manufacturing, Inc. Concrete Insert Nut 950A0075PL

Description
SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.16 LB WEIGHT 600 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 3/4 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
Datasheet
Description
SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.16 LB WEIGHT 600 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 3/4 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Insert Nut - 950A0075PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Concrete Insert Nut
950A0075PL
Concrete Insert Nut 950A0075PL
SQUARE TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 600 LOAD RATING IN LB FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD 5/16 INCH THICKNESS 0.16 LB WEIGHT 600 LB LOAD RATING 5/16 THICKNESS - FRACTIONAL .3125 THICKNESS - DECIMAL OVERALL DIMENSION 1-1/4 INCH SQUARE ROD SIZE 3/4 INCH LOAD RATING IN LB - UOM LB THICKNESS - DECIMAL - UOM IN
  • SQUARE TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 600 LOAD RATING IN LB
  • FEDERAL SPECIFICATION A-A-1192A TYPE 18, MSS SP-69 TYPE 18 APPLICABLE STANDARD
  • 5/16 INCH THICKNESS
  • 0.16 LB WEIGHT
  • 600 LB LOAD RATING
  • 5/16 THICKNESS - FRACTIONAL
  • .3125 THICKNESS - DECIMAL
  • OVERALL DIMENSION 1-1/4 INCH SQUARE
  • ROD SIZE 3/4 INCH
  • LOAD RATING IN LB - UOM LB
  • THICKNESS - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Nuts
Product Number 950A0075PL
Product Name Concrete Insert Nut
Type Concrete Insert Nut
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nylon Insert Heavy Hex Lock Nuts - NU Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details