S3305 EG -- CHANNEL NUT - NON METRIC
PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3305 EG
Description
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
5/16 INCH NOMINAL DIAMETER
1/4 INCH THICKNESS
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3305 MODEL
Description
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
5/16 INCH NOMINAL DIAMETER
1/4 INCH THICKNESS
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3305 MODEL
Datasheet
Suppliers
WITH LONG SPRING TYPE
LOW CARBON STEEL MATERIAL
5/16 INCH NOMINAL DIAMETER
1/4 INCH THICKNESS
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
1/4 THICKNESS - FRACTIONAL
.25 THICKNESS - DECIMAL
WEIGHT 0.07 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3305 MODEL
- WITH LONG SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 5/16 INCH NOMINAL DIAMETER
- 1/4 INCH THICKNESS
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- 1/4 THICKNESS - FRACTIONAL
- .25 THICKNESS - DECIMAL
- WEIGHT 0.07 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3305 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
S3305 EG |
|
Product Name
|
Channel Nut - Non Metric |
|
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Size
5/16"
Material
Bronze
Finish
Nickel Plated
View Details
2 suppliers
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Weld Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size
M8; M10; M12
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
M4
Material
Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M12
Material
Steel; Low Carbon Steel
View Details