100 1050EG -- COUPLING NUT - NON METRIC
PHD Manufacturing, Inc.
Coupling Nut - Non Metric
100 1050EG
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
11/16 INCH WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1130 LB
WEIGHT 0.1 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 1-3/4 INCH
THICKNESS - DECIMAL 1.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 1-3/4
100 MODEL
Description
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
11/16 INCH WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1130 LB
WEIGHT 0.1 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 1-3/4 INCH
THICKNESS - DECIMAL 1.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 1-3/4
100 MODEL
Datasheet
Suppliers
STRAIGHT TYPE
LOW CARBON STEEL MATERIAL
11/16 INCH WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
LOAD RATING 1130 LB
WEIGHT 0.1 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 1-3/4 INCH
THICKNESS - DECIMAL 1.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 1-3/4
100 MODEL
- STRAIGHT TYPE
- LOW CARBON STEEL MATERIAL
- 11/16 INCH WIDTH ACROSS FLAT
- 1/2 INCH NOMINAL DIAMETER
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- LOAD RATING 1130 LB
- WEIGHT 0.1 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 1-3/4 INCH
- THICKNESS - DECIMAL 1.75
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 1-3/4
- 100 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
100 1050EG |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Shaft Lock
Material
Bronze
Finish
Nickel Plated
View Details
National Bolt & Nut Corporation
Type
Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size
M5; M6; M8; M10; M12
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material
Steel; Low Carbon Steel
Finish
Zinc Chromate
View Details