Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3912A1T-E/SS

Description
Win Source Part Number: 1354522-MCP3912A1T-E /SS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: MCP3912 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 2.8mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase
Request a Quote Datasheet
Description
Win Source Part Number: 1354522-MCP3912A1T-E /SS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: MCP3912 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 2.8mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3912A1T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3912A1T-E/SS
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3912A1T-E/SS
Win Source Part Number: 1354522-MCP3912A1T-E /SS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: MCP3912 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 2.8mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase

Win Source Part Number: 1354522-MCP3912A1T-E/SS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: MCP3912
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7 V ~ 3.6 V
Current - Supply: 2.8mA
Measurement Error: 0.1%
Voltage - I/O High: 0.7V
Voltage - I/O Low: 0.3V
Meter Type: 3 Phase

Buy Now Datasheet
Shenzhen, China
PMIC - Energy Metering
MCP3912A1T-E/SS
PMIC - Energy Metering MCP3912A1T-E/SS
IC ENERGY METER FRONT 4CH 28SSOP

IC ENERGY METER FRONT 4CH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number MCP3912A1T-E/SS MCP3912A1T-E/SS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering PMIC - Energy Metering
Optical Meter Type Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 628875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details
Type 7E.86 - Energy meter -  - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details