Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3913A1-E/MV

Description
Win Source Part Number: 1366591-MCP3913A1-E/ MV Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 40-UFQFN Exposed Pad Supplier Device Package: 40-UQFN (5x5) Base Product Number: MCP3913 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 4.5mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase
Request a Quote Datasheet
Description
Win Source Part Number: 1366591-MCP3913A1-E/ MV Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 40-UFQFN Exposed Pad Supplier Device Package: 40-UQFN (5x5) Base Product Number: MCP3913 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 4.5mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3913A1-E/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3913A1-E/MV
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3913A1-E/MV
Win Source Part Number: 1366591-MCP3913A1-E/ MV Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 40-UFQFN Exposed Pad Supplier Device Package: 40-UQFN (5x5) Base Product Number: MCP3913 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 4.5mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase

Win Source Part Number: 1366591-MCP3913A1-E/MV
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 40-UFQFN Exposed Pad
Supplier Device Package: 40-UQFN (5x5)
Base Product Number: MCP3913
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7 V ~ 3.6 V
Current - Supply: 4.5mA
Measurement Error: 0.1%
Voltage - I/O High: 0.7V
Voltage - I/O Low: 0.3V
Meter Type: 3 Phase

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3913A1-E/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3913A1-E/MV
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3913A1-E/MV
IC ENERGY METER FRONT 6CH 40UQFN

IC ENERGY METER FRONT 6CH 40UQFN

Supplier's Site
PMIC - Energy Metering - MCP3913A1-E/MV - Lingto Electronic Limited
Shenzhen, China
PMIC - Energy Metering
MCP3913A1-E/MV
PMIC - Energy Metering MCP3913A1-E/MV
IC ENERGY METER FRONT 6CH 40UQFN

IC ENERGY METER FRONT 6CH 40UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number MCP3913A1-E/MV MCP3913A1-E/MV MCP3913A1-E/MV
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering PMIC - Energy Metering
Optical Meter Type Energy Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.16 - Energy meter - 7E1682300010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Energy Meters - 628931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W - PMKIT-24-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 30 watts
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details