Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3919A1T-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1318261-MCP3919A1T-E /SS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Reel - TR Standard Package: 2,100 Mounting: Surface Mount Current - Supply: 2.1mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP3919 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1318261-MCP3919A1T-E /SS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Reel - TR Standard Package: 2,100 Mounting: Surface Mount Current - Supply: 2.1mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP3919 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3919A1T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3919A1T-E/SS
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3919A1T-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 1318261-MCP3919A1T-E /SS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Reel - TR Standard Package: 2,100 Mounting: Surface Mount Current - Supply: 2.1mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP3919 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318261-MCP3919A1T-E/SS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Packaging: Reel - TR
Standard Package: 2,100
Mounting: Surface Mount
Current - Supply: 2.1mA
Measurement Error: 0.1%
Voltage - I/O High: 0.7V
Voltage - I/O Low: 0.3V
Meter Type: 3 Phase
Voltage - Supply: 2.7 V ~ 3.6 V
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP3919
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
PMIC - Energy Metering
MCP3919A1T-E/SS
PMIC - Energy Metering MCP3919A1T-E/SS
IC ENERGY METER FRONT 3CH 28SSOP

IC ENERGY METER FRONT 3CH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3919A1T-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3919A1T-E/SS
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3919A1T-E/SS
IC ENERGY METER FRONT 3CH 28SSOP

IC ENERGY METER FRONT 3CH 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number MCP3919A1T-E/SS MCP3919A1T-E/SS MCP3919A1T-E/SS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering PMIC - Energy Metering Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Optical Meter Type Energy Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 628930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details