Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP39F511A-E/MQ

Description
Win Source Part Number: 1337589-MCP39F511A-E /MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tube Standard Package: 73 Current - Supply: 7mA Measurement Error: 0.1% Voltage - I/O High: 3V Voltage - I/O Low: 0.4V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Mounting Type: Surface Mount Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP39F511
Request a Quote Datasheet
Description
Win Source Part Number: 1337589-MCP39F511A-E /MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tube Standard Package: 73 Current - Supply: 7mA Measurement Error: 0.1% Voltage - I/O High: 3V Voltage - I/O Low: 0.4V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Mounting Type: Surface Mount Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP39F511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP39F511A-E/MQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP39F511A-E/MQ
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP39F511A-E/MQ
Win Source Part Number: 1337589-MCP39F511A-E /MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tube Standard Package: 73 Current - Supply: 7mA Measurement Error: 0.1% Voltage - I/O High: 3V Voltage - I/O Low: 0.4V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Mounting Type: Surface Mount Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP39F511

Win Source Part Number: 1337589-MCP39F511A-E/MQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Package: Tube
Standard Package: 73
Current - Supply: 7mA
Measurement Error: 0.1%
Voltage - I/O High: 3V
Voltage - I/O Low: 0.4V
Meter Type: Single Phase
Voltage - Supply: 2.7 V ~ 3.6 V
Mounting Type: Surface Mount
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP39F511

Buy Now Datasheet
PMIC - Energy Metering - MCP39F511A-E/MQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Energy Metering
MCP39F511A-E/MQ
PMIC - Energy Metering MCP39F511A-E/MQ
POWER-MONITORING IC

POWER-MONITORING IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number MCP39F511A-E/MQ MCP39F511A-E/MQ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering PMIC - Energy Metering
Optical Meter Type Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 2216574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details
Fiber Optic Power Meter, 220V - FPM-8220-220V - Newport MKS
Specs
Optical Meter Type Power
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details