Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3918A1-E/ML

Description
Win Source Part Number: 1372074-MCP3918A1-E/ ML Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: MCP3918 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 800µA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: Single Phase
Request a Quote Datasheet
Description
Win Source Part Number: 1372074-MCP3918A1-E/ ML Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: MCP3918 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 800µA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: Single Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3918A1-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3918A1-E/ML
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3918A1-E/ML
Win Source Part Number: 1372074-MCP3918A1-E/ ML Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: MCP3918 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7 V ~ 3.6 V Current - Supply: 800µA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: Single Phase

Win Source Part Number: 1372074-MCP3918A1-E/ML
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Base Product Number: MCP3918
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7 V ~ 3.6 V
Current - Supply: 800µA
Measurement Error: 0.1%
Voltage - I/O High: 0.7V
Voltage - I/O Low: 0.3V
Meter Type: Single Phase

Buy Now Datasheet
PMIC - Energy Metering - MCP3918A1-E/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Energy Metering
MCP3918A1-E/ML
PMIC - Energy Metering MCP3918A1-E/ML
IC ENERGY METER FRONT 1CH 20QFN

IC ENERGY METER FRONT 1CH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number MCP3918A1-E/ML MCP3918A1-E/ML
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering PMIC - Energy Metering
Optical Meter Type Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 1249875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details