TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering 292164-9

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Part Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Part Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - 292164-9 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
292164-9
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering 292164-9
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Part Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm) Contact Finish - Mating: Gold-Palladium

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Part Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish - Mating: Gold-Palladium

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Energy Meters and Optical Power Meters
Product Number 292164-9
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.13 - Energy meter - 7E1382300010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 2641026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details
Street Lighting Power Management - 2410739-5 - TE Connectivity
Specs
Number of Channels 4
View Details