Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3912A1-E/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321267-MCP3912A1-E/ MQ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Tube Standard Package: 73 Mounting: Surface Mount Current - Supply: 2.8mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 28-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP3912 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321267-MCP3912A1-E/ MQ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Tube Standard Package: 73 Mounting: Surface Mount Current - Supply: 2.8mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 28-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP3912 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3912A1-E/MQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3912A1-E/MQ
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3912A1-E/MQ
Manufacturer: Microchip Technology Win Source Part Number: 1321267-MCP3912A1-E/ MQ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Tube Standard Package: 73 Mounting: Surface Mount Current - Supply: 2.8mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 28-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP3912 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321267-MCP3912A1-E/MQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering
Packaging: Tube
Standard Package: 73
Mounting: Surface Mount
Current - Supply: 2.8mA
Measurement Error: 0.1%
Voltage - I/O High: 0.7V
Voltage - I/O Low: 0.3V
Meter Type: 3 Phase
Voltage - Supply: 2.7 V ~ 3.6 V
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 28-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP3912
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Energy Metering - MCP3912A1-E/MQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Energy Metering
MCP3912A1-E/MQ
PMIC - Energy Metering MCP3912A1-E/MQ
IC ENERGY METER FRONT 4CH 28QFN

IC ENERGY METER FRONT 4CH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering - MCP3912A1-E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
MCP3912A1-E/MQ
Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering MCP3912A1-E/MQ
IC ENERGY METER FRONT 4CH 28QFN

IC ENERGY METER FRONT 4CH 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number MCP3912A1-E/MQ MCP3912A1-E/MQ MCP3912A1-E/MQ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering PMIC - Energy Metering Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Optical Meter Type Energy Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 628934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W - PMKIT-24-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 30 watts
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details