The Quarktwin Technology Ltd. Time Delay Relay, part number 2917528, is designed for applications requiring a delay in switching operations. This relay features a time range of 3 to 300 minutes and operates on a supply voltage of 24 V DC. It includes a single floating PDT output with a switching capacity of 1500 VA at 6 A and 250 V AC. The relay is housed in a compact 6.2 mm wide enclosure suitable for DIN rail mounting. The device allows for easy time setting via a recessed thumbwheel, which can be adjusted using a screwdriver. It has a setting accuracy of less than 2.5% and a repeat accuracy of less than 0.5%. The relay is rated for a mechanical service life of approximately 20 million cycles and an electrical service life of around 200,000 cycles under ohmic load. With an operating temperature range of -20 °C to 65 °C and a degree of protection rated at IP20, this relay is suitable for various industrial environments. It is CE-compliant and has approvals for use in potentially explosive areas, making it a versatile choice for engineers looking for reliable time delay solutions.
Repeat Cycle Time Delay Relay SPDT (1 Form C) 3 Min ~ 300 Min Delay 6A @ 250VAC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 2917528 |
| Product Name | Time Delay Relays |
| Time Ranges | 3 Min ~ 300 Min |